MilesTek Corporation Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style TMC00001

Description
MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features • RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application • Category 3 performance ratings facilitate high-speed data communication • RJ45 Female connectors and straight through wiring for network system compatibility • Fully stamped shielding (shielded versions) offers isolation from EMI/RFI • Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Applications • Telecommunications • LAN • Voice/Data • IDF/MDF WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features • RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application • Category 3 performance ratings facilitate high-speed data communication • RJ45 Female connectors and straight through wiring for network system compatibility • Fully stamped shielding (shielded versions) offers isolation from EMI/RFI • Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Applications • Telecommunications • LAN • Voice/Data • IDF/MDF WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style - TMC00001 - MilesTek Corporation
Denton, TX, United States
Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style
TMC00001
Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style TMC00001
MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features • RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application • Category 3 performance ratings facilitate high-speed data communication • RJ45 Female connectors and straight through wiring for network system compatibility • Fully stamped shielding (shielded versions) offers isolation from EMI/RFI • Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Applications • Telecommunications • LAN • Voice/Data • IDF/MDF WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today!
Features
• RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application
• Category 3 performance ratings facilitate high-speed data communication
• RJ45 Female connectors and straight through wiring for network system compatibility
• Fully stamped shielding (shielded versions) offers isolation from EMI/RFI
• Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws
Applications
• Telecommunications
• LAN
• Voice/Data
• IDF/MDF
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number TMC00001
Product Name Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style
Connector Type Military Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details