MilesTek Corporation Category 6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap T6C00026

Description
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Only a D38999 or M83723 hole is needed for mounting Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Only a D38999 or M83723 hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks
Description
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Only a D38999 or M83723 hole is needed for mounting Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Only a D38999 or M83723 hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

Suppliers

Company
Product
Description
Supplier Links
Category 6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap - T6C00026 - MilesTek Corporation
Denton, TX, United States
Category 6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap
T6C00026
Category 6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap T6C00026
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Only a D38999 or M83723 hole is needed for mounting Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Only a D38999 or M83723 hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.
Features

  • Category 6 rated
  • Only a D38999 or M83723 hole is needed for mounting
  • Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color
  • Only a D38999 or M83723 hole is needed for mounting
  • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Applications

  • Harsh environment or outdoor use
  • Factory network
  • Battlefield communication systems
  • Industrial process control
  • Category 5e or Category 6 networks
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T6C00026
Product Name Category 6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details