Sensata Technologies Circuit Breakers & Accessories 229-4-1REC4-37091-2

Description
Hydraulic-Magnetic Circuit Breaker
Request a Quote Datasheet
Description
Hydraulic-Magnetic Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circuit Breakers & Accessories
229-4-1REC4-37091-2
Circuit Breakers & Accessories 229-4-1REC4-37091-2
Hydraulic-Magnetic Circuit Breaker

Hydraulic-Magnetic Circuit Breaker

Buy Now
Circuit Breakers - 229-4-1REC4-37091-2-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
229-4-1REC4-37091-2-ND
Circuit Breakers 229-4-1REC4-37091-2-ND
Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Protection - Circuit Breakers - 229-4-1REC4-37091-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
229-4-1REC4-37091-2
Circuit Protection - Circuit Breakers 229-4-1REC4-37091-2
Win Source Part Number: 1050855-229-4-1REC4- 37091-2 Category: Circuit Protection>Circuit Breakers Series: 229 Package: Bulk Standard Package: 3 Actuator Type: Lever Illumination: None Number of Poles: 4 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: 229-4-1REC4

Win Source Part Number: 1050855-229-4-1REC4-37091-2
Category: Circuit Protection>Circuit Breakers
Series: 229
Package: Bulk
Standard Package: 3
Actuator Type: Lever
Illumination: None
Number of Poles: 4
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: 229-4-1REC4

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 229-4-1REC4-37091-2 229-4-1REC4-37091-2-ND 229-4-1REC4-37091-2
Product Name Circuit Breakers & Accessories Circuit Breakers Circuit Protection - Circuit Breakers
Trip System Type Magnetic Hydraulic Magnetic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Motor Protection - 1221349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-1-8999-480-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details