Campbell Scientific, Inc. Prewired Enclosure PWENC16/18

Description
The PWENC16/18 is a prewired, weather-resistant enclosure that is 16 inches wide and 18 inches tall. It is factory-configured with up to 19 connectors that are attached to the datalogger or peripherals within the enclosure. Sensors that have our standard connectors are simply attached to prewired connectors on the outside of the enclosure. Campbell Scientific even creates a custom datalogger program. Features Weather resistant to protect instruments Backplate designed so that Campbell Scientific components mount easily and securely Combines flexibility with ease of use Eliminates the task of wiring sensor leads into the datalogger’s terminal strips Reduces wiring errors by inexperienced field technicians who are unfamiliar with the equipment Shortens deployment time Allows each enclosure in a large network to be similar to the other enclosures Customized options may be purchased
Description
The PWENC16/18 is a prewired, weather-resistant enclosure that is 16 inches wide and 18 inches tall. It is factory-configured with up to 19 connectors that are attached to the datalogger or peripherals within the enclosure. Sensors that have our standard connectors are simply attached to prewired connectors on the outside of the enclosure. Campbell Scientific even creates a custom datalogger program. Features Weather resistant to protect instruments Backplate designed so that Campbell Scientific components mount easily and securely Combines flexibility with ease of use Eliminates the task of wiring sensor leads into the datalogger’s terminal strips Reduces wiring errors by inexperienced field technicians who are unfamiliar with the equipment Shortens deployment time Allows each enclosure in a large network to be similar to the other enclosures Customized options may be purchased

Suppliers

Company
Product
Description
Supplier Links
Prewired Enclosure - PWENC16/18 - Campbell Scientific, Inc.
Logan, UT, USA
Prewired Enclosure
PWENC16/18
Prewired Enclosure PWENC16/18
The PWENC16/18 is a prewired, weather-resistant enclosure that is 16 inches wide and 18 inches tall. It is factory-configured with up to 19 connectors that are attached to the datalogger or peripherals within the enclosure. Sensors that have our standard connectors are simply attached to prewired connectors on the outside of the enclosure. Campbell Scientific even creates a custom datalogger program. Features Weather resistant to protect instruments Backplate designed so that Campbell Scientific components mount easily and securely Combines flexibility with ease of use Eliminates the task of wiring sensor leads into the datalogger’s terminal strips Reduces wiring errors by inexperienced field technicians who are unfamiliar with the equipment Shortens deployment time Allows each enclosure in a large network to be similar to the other enclosures Customized options may be purchased

The PWENC16/18 is a prewired, weather-resistant enclosure that is 16 inches wide and 18 inches tall. It is factory-configured with up to 19 connectors that are attached to the datalogger or peripherals within the enclosure. Sensors that have our standard connectors are simply attached to prewired connectors on the outside of the enclosure. Campbell Scientific even creates a custom datalogger program.

Features

  • Weather resistant to protect instruments
  • Backplate designed so that Campbell Scientific components mount easily and securely
  • Combines flexibility with ease of use
  • Eliminates the task of wiring sensor leads into the datalogger’s terminal strips
  • Reduces wiring errors by inexperienced field technicians who are unfamiliar with the equipment
  • Shortens deployment time
  • Allows each enclosure in a large network to be similar to the other enclosures
  • Customized options may be purchased
Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Industrial Enclosures
Product Number PWENC16/18
Product Name Prewired Enclosure
Type Operator Station
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details