04041 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
04041
Description
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
3/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
3/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
04041
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
3/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- PHILLIPS/SLOTTED TYPE
- ZINC PLATED FINISH
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 32 TPI
- 1/8 INCH NOMINAL SIZE
- .125 NOMINAL SIZE - DECIMAL
- 1/8 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- 3/8 INCH DRILL SIZE
- NUT TYPE SPRING WING
- PACKAGING QUANTITY 50
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
04041 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Plain
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.7500 inch (19.05 mm)
View Details
2 suppliers
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details