ETB16 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
ETB16
Description
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
3 INCH
24 TPI
3/16 INCH NOMINAL SIZE
ROUND HEAD STYLE
5/8 INCH DRILL SIZE
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
3 INCH
24 TPI
3/16 INCH NOMINAL SIZE
ROUND HEAD STYLE
5/8 INCH DRILL SIZE
Datasheet
Suppliers
Toggle Bolt - Non Metric
ETB16
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
3 INCH
24 TPI
3/16 INCH NOMINAL SIZE
ROUND HEAD STYLE
5/8 INCH DRILL SIZE
- SLOTTED/PHILLIPS TYPE
- ZINC PLATED FINISH
- 3 INCH
- 24 TPI
- 3/16 INCH NOMINAL SIZE
- ROUND HEAD STYLE
- 5/8 INCH DRILL SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
ETB16 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
T-Head Bolt
Material
Steel
Finish
Black Oxide
View Details