ETBM6-100 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
ETBM6-100
Description
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
1/2 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
1/2 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
1/2 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 32 TPI
- 1/8 INCH NOMINAL SIZE
- .125 NOMINAL SIZE - DECIMAL
- 1/8 NOMINAL SIZE - FRACTIONAL
- MUSHROOM/TRUSS HEAD STYLE
- 1/2 INCH DRILL SIZE
- PACKAGING QUANTITY 50 PER PLASTIC JAR
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
ETBM6-100 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details