SB1/4-20X3 -- STOVE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Stove Bolt - Non Metric
SB1/4-20X3
Description
PHILLIPS COMBO TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
20 TPI
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 50 PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
PHILLIPS COMBO TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
20 TPI
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 50 PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
PHILLIPS COMBO TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
20 TPI
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
HEX NUT TYPE
PACKAGING QUANTITY 50 PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- PHILLIPS COMBO TYPE
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 20 TPI
- 1/4 INCH NOMINAL SIZE
- .25 NOMINAL SIZE - DECIMAL
- 1/4 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- HEX NUT TYPE
- PACKAGING QUANTITY 50 PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SB1/4-20X3 |
|
Product Name
|
Stove Bolt - Non Metric |
|
Bolt Type
|
Stove Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Super Duplex
Fastener Standards
ISO 4014
Length
2.76 inch (70 mm)
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details