04561 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
04561
Description
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
1/2 INCH NOMINAL SIZE
.5 NOMINAL SIZE - DECIMAL
1/2 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
1-1/4 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
1/2 INCH NOMINAL SIZE
.5 NOMINAL SIZE - DECIMAL
1/2 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
1-1/4 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
04561
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
1/2 INCH NOMINAL SIZE
.5 NOMINAL SIZE - DECIMAL
1/2 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
1-1/4 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- PHILLIPS/SLOTTED TYPE
- ZINC PLATED FINISH
- 6 INCH
- 6 LENGTH - DECIMAL
- 6 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL SIZE
- .5 NOMINAL SIZE - DECIMAL
- 1/2 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- 1-1/4 INCH DRILL SIZE
- NUT TYPE SPRING WING
- PACKAGING QUANTITY 25
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
04561 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details