ETB21 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
ETB21
Description
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
3 INCH
1/4 INCH NOMINAL SIZE
ROUND HEAD STYLE
3/4 INCH DRILL SIZE
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
3 INCH
1/4 INCH NOMINAL SIZE
ROUND HEAD STYLE
3/4 INCH DRILL SIZE
Datasheet
Suppliers
Toggle Bolt - Non Metric
ETB21
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
3 INCH
1/4 INCH NOMINAL SIZE
ROUND HEAD STYLE
3/4 INCH DRILL SIZE
- SLOTTED/PHILLIPS TYPE
- ZINC PLATED FINISH
- 3 INCH
- 1/4 INCH NOMINAL SIZE
- ROUND HEAD STYLE
- 3/4 INCH DRILL SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
ETB21 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.7874 inch (20 mm)
View Details
2 suppliers
Bolt Type
T-Head Bolt
Material
Steel; C-1021 Steel Forging
Finish
Black Oxide; Black Oxide
View Details