ETB29-50 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
ETB29-50
Description
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
7/8 INCH DRILL SIZE
PACKAGING QUANTITY 25 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
7/8 INCH DRILL SIZE
PACKAGING QUANTITY 25 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
7/8 INCH DRILL SIZE
PACKAGING QUANTITY 25 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL SIZE
- .375 NOMINAL SIZE - DECIMAL
- 3/8 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- 7/8 INCH DRILL SIZE
- PACKAGING QUANTITY 25 PER PLASTIC JAR
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
ETB29-50 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
1 inch (25.4 mm)
View Details
2 suppliers
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details