Ebinger Manufacturing Corp. Lighting Pole Anchor Bolt GAB1X36

Description
ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 36 INCH ANCHOR USED ON 1 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 71 TO 74 KSI YIELD STRENGTH 42 TO 45 KSI
Datasheet
Description
ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 36 INCH ANCHOR USED ON 1 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 71 TO 74 KSI YIELD STRENGTH 42 TO 45 KSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Pole Anchor Bolt - GAB1X36 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Lighting Pole Anchor Bolt
GAB1X36
Lighting Pole Anchor Bolt GAB1X36
ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 36 INCH ANCHOR USED ON 1 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 71 TO 74 KSI YIELD STRENGTH 42 TO 45 KSI
  • ASTM F1554 CARBON STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 36 INCH
  • ANCHOR USED ON
  • 1 INCH OUTER DIAMETER
  • 4 PER SET QUANTITY
  • (2) NUT, (2) WASHER HARDWARE
  • TENSILE STRENGTH 71 TO 74 KSI
  • YIELD STRENGTH 42 TO 45 KSI
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Bolts
Product Number GAB1X36
Product Name Lighting Pole Anchor Bolt
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details