ETBM18 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
ETBM18
Description
SLOTTED TYPE
ZINC PLATED FINISH
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
24 TPI
3/16 INCH NOMINAL SIZE
.1875 NOMINAL SIZE - DECIMAL
3/16 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
5/8 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED TYPE
ZINC PLATED FINISH
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
24 TPI
3/16 INCH NOMINAL SIZE
.1875 NOMINAL SIZE - DECIMAL
3/16 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
5/8 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
ETBM18
SLOTTED TYPE
ZINC PLATED FINISH
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
24 TPI
3/16 INCH NOMINAL SIZE
.1875 NOMINAL SIZE - DECIMAL
3/16 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
5/8 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 5 INCH
- 5 LENGTH - DECIMAL
- 5 LENGTH - FRACTIONAL
- 24 TPI
- 3/16 INCH NOMINAL SIZE
- .1875 NOMINAL SIZE - DECIMAL
- 3/16 NOMINAL SIZE - FRACTIONAL
- MUSHROOM/TRUSS HEAD STYLE
- 5/8 INCH DRILL SIZE
- PACKAGING QUANTITY 50 PER PLASTIC JAR
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
ETBM18 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details