04441 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
04441
Description
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
7/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
7/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
04441
PHILLIPS/SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL SIZE
.375 NOMINAL SIZE - DECIMAL
3/8 NOMINAL SIZE - FRACTIONAL
ROUND HEAD STYLE
7/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 25
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- PHILLIPS/SLOTTED TYPE
- ZINC PLATED FINISH
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL SIZE
- .375 NOMINAL SIZE - DECIMAL
- 3/8 NOMINAL SIZE - FRACTIONAL
- ROUND HEAD STYLE
- 7/8 INCH DRILL SIZE
- NUT TYPE SPRING WING
- PACKAGING QUANTITY 25
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
04441 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
5.12 inch (130 mm)
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details