Ebinger Manufacturing Corp. Lighting Pole Anchor Bolt GAB3/4X30

Description
ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 30 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69 TO 73 KSI YIELD STRENGTH 38 TO 44 KSI
Datasheet
Description
ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 30 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69 TO 73 KSI YIELD STRENGTH 38 TO 44 KSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Pole Anchor Bolt - GAB3/4X30 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Lighting Pole Anchor Bolt
GAB3/4X30
Lighting Pole Anchor Bolt GAB3/4X30
ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 30 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69 TO 73 KSI YIELD STRENGTH 38 TO 44 KSI
  • ASTM F1554 CARBON STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 30 INCH
  • ANCHOR USED ON
  • 3/4 INCH OUTER DIAMETER
  • 4 PER SET QUANTITY
  • (2) NUT, (2) WASHER HARDWARE
  • TENSILE STRENGTH 69 TO 73 KSI
  • YIELD STRENGTH 38 TO 44 KSI
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Bolts
Product Number GAB3/4X30
Product Name Lighting Pole Anchor Bolt
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 931UA4/316L10012788 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
Hex Bolts - 1933381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Bright Zinc
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details