ETBM22 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
ETBM22
Description
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
3/4 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
3/4 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
ETBM22
SLOTTED TYPE
ZINC PLATED FINISH
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL SIZE
.25 NOMINAL SIZE - DECIMAL
1/4 NOMINAL SIZE - FRACTIONAL
MUSHROOM/TRUSS HEAD STYLE
3/4 INCH DRILL SIZE
PACKAGING QUANTITY 50 PER PLASTIC JAR
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL SIZE
- .25 NOMINAL SIZE - DECIMAL
- 1/4 NOMINAL SIZE - FRACTIONAL
- MUSHROOM/TRUSS HEAD STYLE
- 3/4 INCH DRILL SIZE
- PACKAGING QUANTITY 50 PER PLASTIC JAR
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
ETBM22 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Plain
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
T-Head Bolt
Material
Steel
Finish
Black Oxide
View Details