04033 -- TOGGLE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Toggle Bolt - Non Metric
04033
Description
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
3/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
3/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Toggle Bolt - Non Metric
04033
SLOTTED TYPE
ZINC PLATED FINISH
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
32 TPI
1/8 INCH NOMINAL SIZE
.125 NOMINAL SIZE - DECIMAL
1/8 NOMINAL SIZE - FRACTIONAL
MUSHROOM HEAD STYLE
3/8 INCH DRILL SIZE
NUT TYPE SPRING WING
PACKAGING QUANTITY 50
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- ZINC PLATED FINISH
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 32 TPI
- 1/8 INCH NOMINAL SIZE
- .125 NOMINAL SIZE - DECIMAL
- 1/8 NOMINAL SIZE - FRACTIONAL
- MUSHROOM HEAD STYLE
- 3/8 INCH DRILL SIZE
- NUT TYPE SPRING WING
- PACKAGING QUANTITY 50
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
04033 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
Coach Bolts
Material
Steel
Finish
Galvanized; Galvanised
View Details