Hi-Tech Seals, Inc. Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| A fabric reinforced 70 durometer nitrile seal, that is compressed axially and seals where the casing hanger and tubing meets. A steel plate holds the compression seal in place and... | |
| Back-up rings are plastic or rubber rings used to prevent the O-ring from entering the clearance gap. When high pressures are exerted on the O-ring its soft rubber material can... | |
| Change the description to: "Our Blue/Black Vee packing sets are constructed of Hytrel® (blue) and Nylon (black) Vee's. The material properties make it excellent for operation in fire resistant fluids. | |
| Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup... | |
| Hi-Tech Seals sells the sealing components of a blowout preventer. With the help of the blowout preventer the well can be safely sealed off when needed. Safety is a priority... | |
| Hi-Tech Seals stocks Secondary Wellhead Seals that are 70 Duro NBR. Available in 5 different sizes. These Seals are located in the Secondary Packoff of a Wellhead Assembly. | |
| Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is... | |
| Modular bearings are used in both rod and piston applications. Modular bearings act as a wear and load bearing surface to help extend the life of a U-cup. The standard... | |
| Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. | |
| Piston rings are excellent for sealing for sealing in hydraulic and pneumatic cylinder applications. The piston rings provide excellent low friction with strong chemical resistance. By changing the material of... | |
| Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod... | |
| SpectraSeals® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor... | |
| The function of a V-seal is to exclude dirt, water, or other aggressive media from entering bearing housings while also retaining grease. The V-seal stretches over the shaft and assumes... | |
| The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal... | |
| The primary function of anti-extrusion rings is to take up space in a groove, and/or prevent extrusion of material at high pressures. Anti-extrusion rings can also be used to assist... | |
| The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and... | |
| The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. The non-symmetric styles (MPI and... | |
| The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles... | |
| The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without... | |
| The Z-Seal is a composite type lip seal. Double lip design provides extended seal life and greater resistance to compression. | |
| U-cups are lip seals and are primarily intended for dynamic applications. Fluid or air pressure forces the sealing lips into contact with the surface to be sealed against. Polyseals are... | |
| Vee packing is a V-shaped seal commonly used in adjustable gland applications. Vee packing is usually used as a stacked set composed of center components, a male adapter and a... | |
| Vee packing is typically used in adjustable gland applications such as telescoping truck hoist, pumps and valves. Vee packing sets are composed of a top and bottom component with a... | |
| Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the... | |
| Wipers are primarily designed to stop contaminants from entering a cylinder on the rod; however, they can also act as a secondary rod seal. If contaminants were allowed to enter... |