Hi-Tech Seals, Inc. Datasheets for Balls and Sphere Shapes
Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
Balls and Sphere Shapes: Learn more
| Product Name | Notes |
|---|---|
| Chrome steel balls are available for chemical injection pumps. Sizes range from 3/32" to 3". | |
| Hi-Tech Seals supplies Rock Bit balls for mud motors. Rock Bit material is a hardened steel that provides increased wear and deformation characteristics. The material is measured at Rockwell "C"... | |
| Hydraulic Fracturing balls are available in high pressure and highly chemical resistant materials such as G-10, Ertalyte® PET-P, Torlon® PAI, phenolic and glass reinforced nylon PA. Available in sizes ranging... |