Hi-Tech Seals, Inc. SpectraSeals® Seals SS PEEK

Description
SpectraSeals® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals® are normally used in single acting applications and should be oriented with the spring cavity toward the pressure side. The seal jacket is produced from a filled or virgin PTFE material or other plastic materials such as PEEK, UHMW-PE, Acetal or Nylon. SKF Polyseal explains their seal as follows: “SpectraSeals® are engineered plastic seals for extreme conditions where conventional elastomeric seals can't be used. Used in corrosive media, extreme temperatures and high surface speeds. Seals incorporate a metallic spring, which loads the seal lips against the mating hardware, creating a seal.”
Description
SpectraSeals® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals® are normally used in single acting applications and should be oriented with the spring cavity toward the pressure side. The seal jacket is produced from a filled or virgin PTFE material or other plastic materials such as PEEK, UHMW-PE, Acetal or Nylon. SKF Polyseal explains their seal as follows: “SpectraSeals® are engineered plastic seals for extreme conditions where conventional elastomeric seals can't be used. Used in corrosive media, extreme temperatures and high surface speeds. Seals incorporate a metallic spring, which loads the seal lips against the mating hardware, creating a seal.”

Suppliers

Company
Product
Description
Supplier Links
SpectraSeals® Seals - SS PEEK - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
SpectraSeals® Seals
SS PEEK
SpectraSeals® Seals SS PEEK
SpectraSeals® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals® are normally used in single acting applications and should be oriented with the spring cavity toward the pressure side. The seal jacket is produced from a filled or virgin PTFE material or other plastic materials such as PEEK, UHMW-PE, Acetal or Nylon. SKF Polyseal explains their seal as follows: “SpectraSeals® are engineered plastic seals for extreme conditions where conventional elastomeric seals can't be used. Used in corrosive media, extreme temperatures and high surface speeds. Seals incorporate a metallic spring, which loads the seal lips against the mating hardware, creating a seal.”

SpectraSeals® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals® are normally used in single acting applications and should be oriented with the spring cavity toward the pressure side. The seal jacket is produced from a filled or virgin PTFE material or other plastic materials such as PEEK, UHMW-PE, Acetal or Nylon.
SKF Polyseal explains their seal as follows:
“SpectraSeals® are engineered plastic seals for extreme conditions where conventional elastomeric seals can't be used. Used in corrosive media, extreme temperatures and high surface speeds. Seals incorporate a metallic spring, which loads the seal lips against the mating hardware, creating a seal.”

Supplier's Site

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Oil Seals and Grease Seals
Product Number SS PEEK
Product Name SpectraSeals® Seals
Seal Type Double Lip Oil Seal
Unlock Full Specs
to access all available technical data

Similar Products

Seals - 2119241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary shaft seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Design Units Metric
View Details
Back Up Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Material (ASTM Abbreviation) Polyetheretherketon (PEEK); Polytetrafluoroethylene (PTFE)
View Details
ptfe backup rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type U-ring / Block Vee Ring
Seal Construction Rubber / Polymer; Non-opposed Dual Element
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
View Details