Hi-Tech Seals, Inc. Wipers WC

Description
Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the cylinder it could lead to damage of your rod and/or the damage of other sealing components. A properly selected wiper could help reduce the need for unscheduled maintenance and even increase the time between maintenance cycles. It is important to determine the correct style and material for your application. Hi-Tech Seals standard wiper material is urethane, however, we stock a large range of Nitrile, HNBR, Viton®, PEEK and Hytrel®. Things that should be considered include: required abrasion resistance, elasticity, resilience and fluid compatibility.
Datasheet
Description
Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the cylinder it could lead to damage of your rod and/or the damage of other sealing components. A properly selected wiper could help reduce the need for unscheduled maintenance and even increase the time between maintenance cycles. It is important to determine the correct style and material for your application. Hi-Tech Seals standard wiper material is urethane, however, we stock a large range of Nitrile, HNBR, Viton®, PEEK and Hytrel®. Things that should be considered include: required abrasion resistance, elasticity, resilience and fluid compatibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wipers - WC - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Wipers
WC
Wipers WC
Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the cylinder it could lead to damage of your rod and/or the damage of other sealing components. A properly selected wiper could help reduce the need for unscheduled maintenance and even increase the time between maintenance cycles. It is important to determine the correct style and material for your application. Hi-Tech Seals standard wiper material is urethane, however, we stock a large range of Nitrile, HNBR, Viton®, PEEK and Hytrel®. Things that should be considered include: required abrasion resistance, elasticity, resilience and fluid compatibility.

Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the cylinder it could lead to damage of your rod and/or the damage of other sealing components. A properly selected wiper could help reduce the need for unscheduled maintenance and even increase the time between maintenance cycles.
It is important to determine the correct style and material for your application. Hi-Tech Seals standard wiper material is urethane, however, we stock a large range of Nitrile, HNBR, Viton®, PEEK and Hytrel®. Things that should be considered include: required abrasion resistance, elasticity, resilience and fluid compatibility.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Dynamic Seals
Product Number WC
Product Name Wipers
Seal Type Exclusion Seal
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Hydraulic / Pneumatic Seal
Seal Orientation Rod Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
View Details
Back Up Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polyetheretherketon (PEEK) Polytetrafluoroethylene (PTFE)
View Details
bronze filled ptfe wear ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to ? F (-200 to ? C)
View Details
Seals - 2263867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3150 inch (8 mm)
View Details