Hi-Tech Seals, Inc. Piston Cups PCE

Description
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.
Datasheet
Description
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piston Cups - PCE - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Piston Cups
PCE
Piston Cups PCE
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.

Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number PCE
Product Name Piston Cups
Material (ASTM Abbreviation) Nitrile (NBR)
Orientation / Direction Piston Seal
Action Single Acting
Seal Type Cup Packing
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
bronze filled ptfe wear ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to ? F (-200 to ? C)
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
Action Double Acting
View Details
Piston Seals Incorporating Anti-Extrusion Rings -  - SKF/North America
Specs
Material (ASTM Abbreviation) Nitrile (NBR); Polytetrafluoroethylene (PTFE)
Design Units English; Metric
Housing I.D. or Seal O.D. 0.9843 to 11.42 inch (25 to 290 mm)
View Details