Hi-Tech Seals, Inc. Datasheets for Thread Lockers and Retainers
Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening.
Thread Lockers and Retainers: Learn more
| Product Name | Notes |
|---|---|
| HERNON® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer... | |
| Self Locker thread locking adhesives are pre-applied products designed for production environments. This line features microscopic glass spheres that remain dry until activated by thread engagement. The shearing action of... | |
| The Nuts N’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These... |