Hi-Tech Seals, Inc. Rod T-Seals TRO

Description
The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal. T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.
Datasheet
Description
The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal. T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod T-Seals - TRO - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Rod T-Seals
TRO
Rod T-Seals TRO
The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal. T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.

The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal.
T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number TRO
Product Name Rod T-Seals
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature)
Seal Features Split Seal
Orientation / Direction Rod Seal
Action Double Acting
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
ptfe piston rings -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Type Piston Ring
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
Piston Seals Incorporating Anti-Extrusion Rings -  - SKF/North America
Specs
Material (ASTM Abbreviation) Nitrile (NBR); Polytetrafluoroethylene (PTFE)
Design Units English; Metric
Housing I.D. or Seal O.D. 0.9843 to 11.42 inch (25 to 290 mm)
View Details