Hi-Tech Seals, Inc. Wipers WK

Description
Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the cylinder it could lead to damage of your rod and/or the damage of other sealing components. A properly selected wiper could help reduce the need for unscheduled maintenance and even increase the time between maintenance cycles. It is important to determine the correct style and material for your application. Hi-Tech Seals standard wiper material is urethane, however, we stock a large range of Nitrile, HNBR, Viton®, PEEK and Hytrel®. Things that should be considered include: required abrasion resistance, elasticity, resilience and fluid compatibility.
Datasheet
Description
Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the cylinder it could lead to damage of your rod and/or the damage of other sealing components. A properly selected wiper could help reduce the need for unscheduled maintenance and even increase the time between maintenance cycles. It is important to determine the correct style and material for your application. Hi-Tech Seals standard wiper material is urethane, however, we stock a large range of Nitrile, HNBR, Viton®, PEEK and Hytrel®. Things that should be considered include: required abrasion resistance, elasticity, resilience and fluid compatibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wipers - WK - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Wipers
WK
Wipers WK
Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the cylinder it could lead to damage of your rod and/or the damage of other sealing components. A properly selected wiper could help reduce the need for unscheduled maintenance and even increase the time between maintenance cycles. It is important to determine the correct style and material for your application. Hi-Tech Seals standard wiper material is urethane, however, we stock a large range of Nitrile, HNBR, Viton®, PEEK and Hytrel®. Things that should be considered include: required abrasion resistance, elasticity, resilience and fluid compatibility.

Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the cylinder it could lead to damage of your rod and/or the damage of other sealing components. A properly selected wiper could help reduce the need for unscheduled maintenance and even increase the time between maintenance cycles.
It is important to determine the correct style and material for your application. Hi-Tech Seals standard wiper material is urethane, however, we stock a large range of Nitrile, HNBR, Viton®, PEEK and Hytrel®. Things that should be considered include: required abrasion resistance, elasticity, resilience and fluid compatibility.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Dynamic Seals
Product Number WK
Product Name Wipers
Seal Type Exclusion Seal
Unlock Full Specs
to access all available technical data

Similar Products

Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature) Nitrile (NBR) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature)
View Details
ptfe 25 carbon filled parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Seals - 2263824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details
Backup Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Back-up Ring
Pressure 1500 psi (1056 m H2O)
View Details