Hi-Tech Seals, Inc. Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties... |