Hi-Tech Seals, Inc. Datasheets for Metal Balls
Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance.
Metal Balls: Learn more
| Product Name | Notes |
|---|---|
| Chrome steel balls are available for chemical injection pumps. Sizes range from 3/32" to 3". | |
| Hi-Tech Seals supplies Rock Bit balls for mud motors. Rock Bit material is a hardened steel that provides increased wear and deformation characteristics. The material is measured at Rockwell "C"... |