Hi-Tech Seals, Inc. Datasheets for Acrylic Adhesives and Acrylate Adhesives
Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction with a suitable catalyst.
Acrylic Adhesives and Acrylate Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Assembly of cylindrical parts, such as rotors, gears, bushings, collars and bearings, can be effectively and reliably accomplished with HERNON®’s line of Cylinlock® Retaining Compounds. Cylinlock® high strength products eliminate... | |
| HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and... | |
| HERNON® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & | |
| Self Locker thread locking adhesives are pre-applied products designed for production environments. This line features microscopic glass spheres that remain dry until activated by thread engagement. The shearing action of... | |
| The Nuts N’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These... |