Hi-Tech Seals, Inc. Datasheets for Piston Rings
Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals.
Piston Rings: Learn more
| Product Name | Notes |
|---|---|
| Hi-Tech Seals sells the sealing components of a blowout preventer. With the help of the blowout preventer the well can be safely sealed off when needed. Safety is a priority... | |
| Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. | |
| Piston rings are excellent for sealing for sealing in hydraulic and pneumatic cylinder applications. The piston rings provide excellent low friction with strong chemical resistance. By changing the material of... | |
| Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod... |