Hi-Tech Seals, Inc. Datasheets for Oil Seals and Grease Seals
Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Oil Seals and Grease Seals: Learn more
| Product Name | Notes |
|---|---|
| Hi-Tech Seals stocks Secondary Wellhead Seals that are 70 Duro NBR. Available in 5 different sizes. These Seals are located in the Secondary Packoff of a Wellhead Assembly. | |
| Modular bearings are used in both rod and piston applications. Modular bearings act as a wear and load bearing surface to help extend the life of a U-cup. The standard... | |
| Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod... | |
| SpectraSeals® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor... | |
| The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal... | |
| The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and... | |
| The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles... |