Hi-Tech Seals, Inc. Datasheets for Screens
Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
Screens: Learn more
| Product Name | Notes |
|---|---|
| Our high flow oil housing screen is made from a heat treated stainless steel. The material is designed to resist wash, and the hole slots are designed to increase flow... | |
| Our mwd pipe screens are made from 304SS with the collars and spear points made from 17-4HT steel. The screens then go through a QPQ process which further enhances the... |