Hi-Tech Seals, Inc. Datasheets for Exclusion Seals
Exclusion seals are comprised of wipers, scrapers and V-ring seals.
Exclusion Seals: Learn more
| Product Name | Notes |
|---|---|
| The function of a V-seal is to exclude dirt, water, or other aggressive media from entering bearing housings while also retaining grease. The V-seal stretches over the shaft and assumes... | |
| The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without... | |
| Wipers are primarily designed to stop contaminants from entering a cylinder on the rod, however, they can also act as a secondary seal. If contaminants were allowed to enter the... | |
| Wipers are primarily designed to stop contaminants from entering a cylinder on the rod; however, they can also act as a secondary rod seal. If contaminants were allowed to enter... |