Hi-Tech Seals, Inc. Rectangular Piston Rings RPS

Description
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.
Datasheet
Description
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Piston Rings - RPS - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Rectangular Piston Rings
RPS
Rectangular Piston Rings RPS
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.

Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number RPS
Product Name Rectangular Piston Rings
Material (ASTM Abbreviation) Nitrile (NBR); Polytetrafluoroethylene (PTFE); Sintered Bronze
Orientation / Direction Piston Seal
Action Single Acting
Seal Type Piston Ring
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Seal Features Spring-energized
Orientation / Direction Rod Seal
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
PTFE Piston Seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Type Piston Ring
View Details
Pneumatic Seals ARV -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Design Units Metric
Shaft O.D. or Seal I.D. 0.3937 to 0.9843 inch (10 to 25 mm)
Speed 984 ft/min (500 cm/sec)
View Details