Hi-Tech Seals, Inc. Datasheets for Thermal Insulating Tapes
Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components.
Thermal Insulating Tapes: Learn more
| Product Name | Notes |
|---|---|
| Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties... | |
| PTFE Tape is an ultra thin material typically used to seal pipe threads. The material utilizes the properties of PTFE while providing ease of use. |