Hi-Tech Seals, Inc. Cast Iron Piston Rings CI

Description
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.
Description
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Piston Rings - CI - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Cast Iron Piston Rings
CI
Cast Iron Piston Rings CI
Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.

Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.

Supplier's Site

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number CI
Product Name Cast Iron Piston Rings
Material (ASTM Abbreviation) Cast Iron
Orientation / Direction Piston Seal
Action Single Acting
Seal Type Piston Ring
Unlock Full Specs
to access all available technical data

Similar Products

T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
PTFE Piston Seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Type Piston Ring
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
Spring Energised Seals -  - FTL Technology
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Features Spring-energized
Speed 2953 ft/min (1500 cm/sec)
View Details