Hi-Tech Seals, Inc. Capped T-Seal M4P

Description
The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal. T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.
Datasheet
Description
The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal. T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capped T-Seal - M4P - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Capped T-Seal
M4P
Capped T-Seal M4P
The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal. T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.

The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal.
T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Oil Seals and Grease Seals
Product Number M4P
Product Name Capped T-Seal
Seal Type Double Lip Oil Seal
Seal Construction Rubber / Polymer; Opposed Dual Element
Seal Orientation Piston Seal
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Polyetheretherketon (PEEK) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type U-ring / Block Vee Ring
Seal Construction Rubber / Polymer; Non-opposed Dual Element
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
View Details
ptfe backup rings -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Seals - 2270820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary Shaft Seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3750 inch (9.52 mm)
View Details
PTFE Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details