Hi-Tech Seals, Inc. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| Assembly of cylindrical parts, such as rotors, gears, bushings, collars and bearings, can be effectively and reliably accomplished with HERNON®’s line of Cylinlock® Retaining Compounds. Cylinlock® high strength products eliminate... | |
| Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and... | |
| HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and... | |
| HERNON® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & | |
| HERNON® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer... | |
| HERNON®’s line of Dripstop® sealants for plumbing, refrigeration and hydraulics are engineered with many advantages over conventional pipe dopes. These materials harden without shrinkage in the joints creating a tough,... | |
| The Nuts N’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These... | |
| The Quantum® group of HERNON® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive,... |