Cable Depot Inc. ACC1005

Description
Notebook-Laptop Computer Cooling Pad Features Portable Slim and light weight, USB powered - no AC adapter needed. Ultra Quiet Two high quality quiet 80cm fans. Performance Lower the notebook computer's temperature by 10 to 15 degrees. Design Stylish and designed to fit any type of notebook computer. Specification Air Flow:28 CFM Speed:1,500 RPM Noise Level:25 dBA Rated Voltage: DC 5V Power Consumption: <0.9W Rated Current: <180mA Fan: 80 x 80 x 10mm (LxWxH) Dimensions: 300 x 230 x 13.8 mm (LxWxH)
Description
Notebook-Laptop Computer Cooling Pad Features Portable Slim and light weight, USB powered - no AC adapter needed. Ultra Quiet Two high quality quiet 80cm fans. Performance Lower the notebook computer's temperature by 10 to 15 degrees. Design Stylish and designed to fit any type of notebook computer. Specification Air Flow:28 CFM Speed:1,500 RPM Noise Level:25 dBA Rated Voltage: DC 5V Power Consumption: <0.9W Rated Current: <180mA Fan: 80 x 80 x 10mm (LxWxH) Dimensions: 300 x 230 x 13.8 mm (LxWxH)

Suppliers

Company
Product
Description
Supplier Links
Notebook-Laptop Computer Cooling Pad Features Portable Slim and light weight, USB powered - no AC adapter needed. Ultra Quiet Two high quality quiet 80cm fans. Performance Lower the notebook computer's temperature by 10 to 15 degrees. Design Stylish and designed to fit any type of notebook computer. Specification Air Flow:28 CFM Speed:1,500 RPM Noise Level:25 dBA Rated Voltage: DC 5V Power Consumption: <0.9W Rated Current: <180mA Fan: 80 x 80 x 10mm (LxWxH) Dimensions: 300 x 230 x 13.8 mm (LxWxH)

Notebook-Laptop Computer Cooling Pad

Features

  • Portable
    Slim and light weight, USB powered - no AC adapter needed.
  • Ultra Quiet
    Two high quality quiet 80cm fans.
  • Performance
    Lower the notebook computer's temperature by 10 to 15 degrees.
  • Design
    Stylish and designed to fit any type of notebook computer.

Specification

  • Air Flow:28 CFM
  • Speed:1,500 RPM
  • Noise Level:25 dBA
  • Rated Voltage: DC 5V
  • Power Consumption: <0.9W
  • Rated Current: <180mA
  • Fan: 80 x 80 x 10mm (LxWxH)
  • Dimensions: 300 x 230 x 13.8 mm (LxWxH)
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Electronic Cooling Fans
Product Number ACC1005
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details