Joyce/Dayton Corp. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Joyce integrated actuators lift and precisely position up to one ton. Requiring only electric power, Joyce integrated linear actuators may be used in place of hydraulic cylinders, eliminating the cost... | |
| Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are... | |
| Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 120 VAC actuator is... | |
| Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer... | |
| Joyce MA2547, MA3527, MA4514, and MA7007, multipurpose linear actuators are compact, versatile and designed to lift 7000N (1574 pounds) dynamic load, and 13,600N (3057 pounds) static load. Each 120 VAC... | |
| Joyce MA2547, MA3527, MA4514, and MA7007, multipurpose linear actuators are compact, versatile and designed to lift 7000N (1574 pounds) dynamic load, and 13,600N (3057 pounds) static load. Each 120 VDC... | |
| Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N (112 pounds) dynamic load, and 2000N (450 pounds) static load. Each 12 VDC actuator is equipped... | |
| Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N dynamic load, and 2000N static load. Each 12 VDC actuator is equipped with a potentiometer and... | |
| Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain... | |
| Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds... | |
| oyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 12 VDC actuator is... | |
| These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well... |