Joyce/Dayton Corp. ACME Screw Solar Tracking Jack STM-2

Description
Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are available to meet individual customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world. Available in two types: Acme Screw (STA) or Ball Screw (STB) Specifications Cast aluminum housing provides superior corrosion resistance Up to 48 inches of travel, can be customized to your requirements Integral trunnion provides for simplified mounting and installation Optimized drive efficiency for lower power consumption Low maintenance for reduced operating costs Stainless steel clevis provides corrosion resistant end condition Bellows boot provides protection for the screw Options AC or DC motor Position sensor Limit switch Flexible jack designs available for loads ranging from 250 lbs. to 250 tons
Datasheet
Description
Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are available to meet individual customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world. Available in two types: Acme Screw (STA) or Ball Screw (STB) Specifications Cast aluminum housing provides superior corrosion resistance Up to 48 inches of travel, can be customized to your requirements Integral trunnion provides for simplified mounting and installation Optimized drive efficiency for lower power consumption Low maintenance for reduced operating costs Stainless steel clevis provides corrosion resistant end condition Bellows boot provides protection for the screw Options AC or DC motor Position sensor Limit switch Flexible jack designs available for loads ranging from 250 lbs. to 250 tons
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACME Screw Solar Tracking Jack - STM-2 - Joyce/Dayton Corp.
Dayton, OH, United States
ACME Screw Solar Tracking Jack
STM-2
ACME Screw Solar Tracking Jack STM-2
Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are available to meet individual customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world. Available in two types: Acme Screw (STA) or Ball Screw (STB) Specifications Cast aluminum housing provides superior corrosion resistance Up to 48 inches of travel, can be customized to your requirements Integral trunnion provides for simplified mounting and installation Optimized drive efficiency for lower power consumption Low maintenance for reduced operating costs Stainless steel clevis provides corrosion resistant end condition Bellows boot provides protection for the screw Options AC or DC motor Position sensor Limit switch Flexible jack designs available for loads ranging from 250 lbs. to 250 tons

Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations.

Configurations are available to meet individual customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world.

Available in two types: Acme Screw (STA) or Ball Screw (STB)

Specifications

  • Cast aluminum housing provides superior corrosion resistance
  • Up to 48 inches of travel, can be customized to your requirements
  • Integral trunnion provides for simplified mounting and installation
  • Optimized drive efficiency for lower power consumption
  • Low maintenance for reduced operating costs
  • Stainless steel clevis provides corrosion resistant end condition
  • Bellows boot provides protection for the screw

Options

  • AC or DC motor
  • Position sensor
  • Limit switch
  • Flexible jack designs available for loads ranging from 250 lbs. to 250 tons
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number STM-2
Product Name ACME Screw Solar Tracking Jack
Device Type Rod Type
Actuation Type Electrical
Rated Speed 0.0625 in/sec (0.0953 m/min)
Rated Force 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator (Synchro-use) - MAU5040DS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Rated Force 4.7 lbs (2.13 kg)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 98.91 lbs (44.86 kg)
Drive Type Ball Screw
View Details