Joyce/Dayton Corp. Electric Cylinder ECAL63

Description
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications
Datasheet
Description
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Cylinder - ECAL63 - Joyce/Dayton Corp.
Dayton, OH, United States
Electric Cylinder
ECAL63
Electric Cylinder ECAL63
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications

These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems.

Features:

  • Available in a variety of ratios and leads
  • Standard, Motor mount, and ComDRIVE models are available
  • Ground and hard-chrome plated inner tubes, alloy steel input shafts
  • All models with efficiencies ≥ 30% require a brake motor to hold position
  • Joyce Dayton can customize electric cylinders to your specifications
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number ECAL63
Product Name Electric Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Force 6000 lbs (2721 kg)
Drive Type Lead Screw/ACME Screw
Motor Type No Motor (optional feature); AC (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 393 lbs (178 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26B-120-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details