Joyce/Dayton Corp. Multipurpose Actuators MA3507B1115

Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet
Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Actuators - MA3507B1115 - Joyce/Dayton Corp.
Dayton, OH, United States
Multipurpose Actuators
MA3507B1115
Multipurpose Actuators MA3507B1115
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power

Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

Features:

  • Clevis-to-clevis mounting
  • Stroke lengths of 153 mm, 305 mm, and 457 mm
  • Self-locking
  • 25% duty cycle
  • Steel extension tube and outer tube
  • Optional control package for AC-DC and DC-DC power
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number MA3507B1115
Product Name Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 inch (152 mm)
Rated Speed 0.2833 in/sec (0.4318 m/min)
Rated Force 787 lbs (357 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-178-HV-B05Q-V-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 60.67 inch (1541 mm)
Rated Speed 3.23 in/sec (4.92 m/min)
Rated Force 154 lbs (70 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 107 lbs (48.73 kg)
Drive Type Lead Screw/ACME Screw
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details