The ECBM810 is a 10-ton thrust electric cylinder using a ball screw mechanism, designed for precise linear motion in industrial applications. It has a 1.000 inch lead and a 5:1 gearbox ratio, achieving a maximum linear speed of 43.75 inches per minute with 49% efficiency. The cylinder supports a maximum vertical rise of 38 inches and a horizontal travel of 28 inches. It requires a brake motor to hold position due to its efficiency exceeding 30%. The product is part of a series with standardized mounting and tube construction, including ground and hard-chrome plated inner tubes and alloy steel input shafts.
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems.
Features:
| Joyce/Dayton Corp. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | ECBM810 |
| Product Name | Electric Cylinder |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Rated Force | 20000 lbs (9070 kg) |
| Drive Type | Ball Screw |
| Motor Type | No Motor (optional feature); AC (optional feature) |