Joyce/Dayton Corp. Linear Actuators LA155P

Description
Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155). Features: Double clevis or trunnion mount Threaded end condition available Travel lengths 3”, 6”, 12”, 18”, 24” Maximum travel speed with 1500-pound load, 50” per minute
Datasheet
Description
Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155). Features: Double clevis or trunnion mount Threaded end condition available Travel lengths 3”, 6”, 12”, 18”, 24” Maximum travel speed with 1500-pound load, 50” per minute
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators - LA155P - Joyce/Dayton Corp.
Dayton, OH, United States
Linear Actuators
LA155P
Linear Actuators LA155P
Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155). Features: Double clevis or trunnion mount Threaded end condition available Travel lengths 3”, 6”, 12”, 18”, 24” Maximum travel speed with 1500-pound load, 50” per minute

Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155).

Features:

  • Double clevis or trunnion mount
  • Threaded end condition available
  • Travel lengths 3”, 6”, 12”, 18”, 24”
  • Maximum travel speed with 1500-pound load, 50” per minute
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number LA155P
Product Name Linear Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3 to 24 inch (76.2 to 610 mm)
Rated Speed 0.8333 in/sec (1.27 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-178-HV-B20Q-Z-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 60.67 inch (1541 mm)
Rated Speed 13.23 in/sec (20.16 m/min)
Rated Force 132 lbs (60 kg)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
P8-S Micro Linear Actuator - 10mm - 252:1 - 12 volts - P8-10-252-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details