Joyce/Dayton Corp. Datasheets for Accordion Bellows and Protective Boots

Accordion bellows and protective boots are convoluted, expandable, fabric or elastomer components used to protect screws, shafts, slide ways and other components from liquid, chips, dirt and other debris.
Accordion Bellows and Protective Boots: Learn more

Product Name Notes
C-Shaped covers, available in almost any size or material, can be sewn to meet a variety of application requirements and environments. They typically include options such as plastic stiffeners configured...
Curtain bellows are available in almost any size or material to meet a variety of applications or environments. Flat bellows may incorporate stiffeners to help hold their original shape and...
Platform skirts are large rectangular or square bellows that are mounted vertically around lift tables and other machinery to protect the area beneath from exposure to foreign objects. An added...
Round bellows are available in sizes as small as ¾" ID x 2 ¼" OD up to 26" OD, and in lengths up to 20 feet or more. Materials are...
Square and rectangular bellows are available in almost any size beginning with a 2" x 2" inside dimension. Material choices are available to meet a variety of applications and environments.
U-shaped covers are frequently used as machine way covers. They are available in almost any size or material to meet different application requirements and environments. Typically they are used to...