Joyce/Dayton Corp. AC & DC Multipurpose Actuators 3500N12VDC

Description
oyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Steel extension tube and outer tube Optional DC controls
Datasheet
Description
oyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Steel extension tube and outer tube Optional DC controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC & DC Multipurpose Actuators - 3500N12VDC - Joyce/Dayton Corp.
Dayton, OH, United States
AC & DC Multipurpose Actuators
3500N12VDC
AC & DC Multipurpose Actuators 3500N12VDC
oyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Steel extension tube and outer tube Optional DC controls

oyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

  • Clevis-to-clevis mounting
  • Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.)
  • Self-locking
  • 25% duty cycle
  • Steel extension tube and outer tube
  • Optional DC controls
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number 3500N12VDC
Product Name AC & DC Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 to 18 inch (152 to 457 mm)
Rated Speed 0.1000 to 0.6833 in/sec (0.1524 to 1.04 m/min)
Rated Force 562 to 1574 lbs (255 to 714 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Contrac Electrical Linear Actuator - RSD20 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Actuators - Linear Actuators - KIT-ES5-06-0250B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.84 inch (250 mm)
Rated Speed 11.81 in/sec (18 m/min)
Rated Force 22.05 lbs (10 kg)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 56.2 lbs (25.49 kg)
Drive Type Ball Screw
View Details