The LA155L is a 1500-pound capacity linear actuator rated for 115VAC operation, featuring a limit switch and standard clevis mounting. It is available in travel lengths of 3", 6", 12", 18", and 24". The actuator is designed for protected environments and includes a spring brake to hold position when de-energized. Maximum travel speed under full load is 50 inches per minute.
Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155).
Features:
| Joyce/Dayton Corp. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | LA155L |
| Product Name | Linear Actuators |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 3 to 24 inch (76.2 to 610 mm) |
| Rated Speed | 0.8333 in/sec (1.27 m/min) |
| Rated Force | 1500 lbs (680 kg) |