Joyce/Dayton Corp. AC & DC Multipurpose Actuators 7000N12VDC

Description
Joyce MA2547, MA3527, MA4514, and MA7007, multipurpose linear actuators are compact, versatile and designed to lift 7000N (1574 pounds) dynamic load, and 13,600N (3057 pounds) static load. Each 120 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Stainless steel extension tube, steel outer tube Optional DC controls
Description
Joyce MA2547, MA3527, MA4514, and MA7007, multipurpose linear actuators are compact, versatile and designed to lift 7000N (1574 pounds) dynamic load, and 13,600N (3057 pounds) static load. Each 120 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Stainless steel extension tube, steel outer tube Optional DC controls
Datasheet
Datasheet Summary
Powered by GS/AI

The Joyce MA7007 is a 12 VDC multipurpose linear actuator designed for dynamic loads up to 7000 N (1574 lb) and static loads up to 13,600 N (3057 lb). It features clevis-to-clevis mounting, a stainless steel extension tube, a steel outer tube, self-locking capability, a 25% duty cycle, IP65 protection, and adjustable preset limit switches. A potentiometer is included for position feedback. Stroke lengths are 153 mm, 305 mm, or 457 mm, with corresponding travel speeds of 7 mm/sec, 7 mm/sec, or 7 mm/sec. The actuator is supplied with wire connections for control and limit switch operation.

Datasheet Summary
Powered by GS/AI

The Joyce MA7007 is a 12 VDC multipurpose linear actuator designed for dynamic loads up to 7000 N (1574 lb) and static loads up to 13,600 N (3057 lb). It features clevis-to-clevis mounting, a stainless steel extension tube, a steel outer tube, self-locking capability, a 25% duty cycle, IP65 protection, and adjustable preset limit switches. A potentiometer is included for position feedback. Stroke lengths are 153 mm, 305 mm, or 457 mm, with corresponding travel speeds of 7 mm/sec, 7 mm/sec, or 7 mm/sec. The actuator is supplied with wire connections for control and limit switch operation.

Suppliers

Company
Product
Description
Supplier Links
AC & DC Multipurpose Actuators - 7000N12VDC - Joyce/Dayton Corp.
Dayton, OH, United States
AC & DC Multipurpose Actuators
7000N12VDC
AC & DC Multipurpose Actuators 7000N12VDC
Joyce MA2547, MA3527, MA4514, and MA7007, multipurpose linear actuators are compact, versatile and designed to lift 7000N (1574 pounds) dynamic load, and 13,600N (3057 pounds) static load. Each 120 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Stainless steel extension tube, steel outer tube Optional DC controls

Joyce MA2547, MA3527, MA4514, and MA7007, multipurpose linear actuators are compact, versatile and designed to lift 7000N (1574 pounds) dynamic load, and 13,600N (3057 pounds) static load. Each 120 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

  • Clevis-to-clevis mounting
  • Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.)
  • Self-locking
  • 25% duty cycle
  • Stainless steel extension tube, steel outer tube
  • Optional DC controls
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number 7000N12VDC
Product Name AC & DC Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 to 18 inch (152 to 457 mm)
Rated Speed 0.2833 to 1.85 in/sec (0.4318 to 2.82 m/min)
Rated Force 562 to 1574 lbs (255 to 714 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Linear Pneumatic Actuator - LP - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 5 to 16 inch (127 to 406 mm)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 180 lbs (81.66 kg)
Drive Type Ball Screw
View Details
Mechanical Linear Actuator (Dual Carriage, Synchro-use) - MAU5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details