Joyce/Dayton Corp. Multipurpose Actuators MA2547B1130

Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet
Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Actuators - MA2547B1130 - Joyce/Dayton Corp.
Dayton, OH, United States
Multipurpose Actuators
MA2547B1130
Multipurpose Actuators MA2547B1130
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power

Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

Features:

  • Clevis-to-clevis mounting
  • Stroke lengths of 153 mm, 305 mm, and 457 mm
  • Self-locking
  • 25% duty cycle
  • Steel extension tube and outer tube
  • Optional control package for AC-DC and DC-DC power
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number MA2547B1130
Product Name Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 inch (305 mm)
Rated Speed 1.85 in/sec (2.82 m/min)
Rated Force 562 lbs (255 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-106-HV-B40Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 32.32 inch (821 mm)
Rated Speed 78.74 in/sec (120 m/min)
Rated Force 33.08 lbs (15 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details