Joyce/Dayton Corp. Solar Tracking Actuators SA9036C900

Description
Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain nearly constant regardless of the load. Ideal for rugged environments common to the solar industry, these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload protection Adjustable limit switches for flexible travel settings Reed sensor digital feedback for accurate positioning Duty cycle is 25% (4 min. running, 12 min. rest) IP65 rating provides protection against outdoor conditions Lubricated for life Options Available in 24V and 36V Three stroke lengths Trunnion or end clevis mounts available
Datasheet
Description
Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain nearly constant regardless of the load. Ideal for rugged environments common to the solar industry, these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload protection Adjustable limit switches for flexible travel settings Reed sensor digital feedback for accurate positioning Duty cycle is 25% (4 min. running, 12 min. rest) IP65 rating provides protection against outdoor conditions Lubricated for life Options Available in 24V and 36V Three stroke lengths Trunnion or end clevis mounts available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Tracking Actuators - SA9036C900 - Joyce/Dayton Corp.
Dayton, OH, United States
Solar Tracking Actuators
SA9036C900
Solar Tracking Actuators SA9036C900
Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain nearly constant regardless of the load. Ideal for rugged environments common to the solar industry, these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload protection Adjustable limit switches for flexible travel settings Reed sensor digital feedback for accurate positioning Duty cycle is 25% (4 min. running, 12 min. rest) IP65 rating provides protection against outdoor conditions Lubricated for life Options Available in 24V and 36V Three stroke lengths Trunnion or end clevis mounts available

Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain nearly constant regardless of the load.

Ideal for rugged environments common to the solar industry, these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle.

Specifications

  • Double clevis mounting for easy installation
  • Clutch for overload protection
  • Adjustable limit switches for flexible travel settings
  • Reed sensor digital feedback for accurate positioning
  • Duty cycle is 25% (4 min. running, 12 min. rest)
  • IP65 rating provides protection against outdoor conditions
  • Lubricated for life

Options

  • Available in 24V and 36V
  • Three stroke lengths
  • Trunnion or end clevis mounts available
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number SA9036C900
Product Name Solar Tracking Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 18 to 36 inch (457 to 914 mm)
Rated Force 2023 lbs (918 kg)
Motor Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Linear Actuator - easyE-35i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Contrac Electrical Linear Actuator - RSD10 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details